Rochester Electronics Optoisolators - Transistor, Photovoltaic Output - TIL125 TIL125

Description
Manufacturer: Texas Instruments Win Source Part Number: 936500-TIL125 Series: * Features: Optoisolator Output Channel Package: Bulk Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936500-TIL125 Series: * Features: Optoisolator Output Channel Package: Bulk Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TIL125 - 936500-TIL125 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TIL125
936500-TIL125
Optoisolators - Transistor, Photovoltaic Output - TIL125 936500-TIL125
Manufacturer: Texas Instruments Win Source Part Number: 936500-TIL125 Series: * Features: Optoisolator Output Channel Package: Bulk Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.40.8000

Manufacturer: Texas Instruments
Win Source Part Number: 936500-TIL125
Series: *
Features: Optoisolator Output Channel
Package: Bulk
Categories: Isolators
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 936500-TIL125
Product Name Optoisolators - Transistor, Photovoltaic Output - TIL125
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FET, MOSFET Arrays - AUIRF7303Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers