The THS1031IPW is a CMOS analog-to-digital converter (ADC) with a 10-bit resolution and a sampling rate of 30 MSPS. It operates within a supply voltage range of 3 V to 5.5 V, making it suitable for various applications. The device supports configurable input functions, including single-ended and differential modes, and features a built-in programmable gain amplifier (PGA) to enhance signal-to-noise ratio for small signals. This ADC has a differential nonlinearity of ±0.3 LSB and a signal-to-noise ratio of 56 dB, with a spurious free dynamic range of 60 dB. It includes an adjustable internal voltage reference and can output data in either straight binary or 2s complement format. The THS1031IPW also features an out-of-range indicator and a power-down mode for energy efficiency. Designed for applications in video, multimedia, imaging, and communications, the THS1031IPW is particularly well-suited for systems requiring high-speed data acquisition, such as CCD input systems in digital cameras and scanners. It is characterized for operation in a temperature range of -40°C to 85°C, ensuring reliability in various environmental conditions.
IC ADC 10BIT PIPELINED 28TSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1031IPW |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel |