Rochester Electronics Interface - Interface - Sensor and Detector Interfaces - TDC1000QPWRQ1 TDC1000QPWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 936334-TDC1000QPWRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Package: Bulk Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936334-TDC1000QPWRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Package: Bulk Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - TDC1000QPWRQ1 - 936334-TDC1000QPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - TDC1000QPWRQ1
936334-TDC1000QPWRQ1
Interface - Interface - Sensor and Detector Interfaces - TDC1000QPWRQ1 936334-TDC1000QPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 936334-TDC1000QPWRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Package: Bulk Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 936334-TDC1000QPWRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Package: Bulk
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 936334-TDC1000QPWRQ1
Product Name Interface - Interface - Sensor and Detector Interfaces - TDC1000QPWRQ1
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface Transceiver IC - 704-1P2G66QDCURQ1HY - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 54152ADM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details