Rochester Electronics Interface - Interface - Telecom - TDA5221 TDA5221

Description
Manufacturer: Infineon Technologies Win Source Part Number: 936305-TDA5221 Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 936305-TDA5221 Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - TDA5221 - 936305-TDA5221 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - TDA5221
936305-TDA5221
Interface - Interface - Telecom - TDA5221 936305-TDA5221
Manufacturer: Infineon Technologies Win Source Part Number: 936305-TDA5221 Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 936305-TDA5221
Series: *
Features: Telecom IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 936305-TDA5221
Product Name Interface - Interface - Telecom - TDA5221
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-KQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4518MTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specialized - 32P4903B-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers