Rochester Electronics 8-bit 12MHz DIP Embedded Microcontroller MCU TD87C51FA

Description
87C51FA - Microcontroller, 8-Bit, UVPROM, 12MHz, CMOS, CDIP40
Request a Quote Datasheet
Description
87C51FA - Microcontroller, 8-Bit, UVPROM, 12MHz, CMOS, CDIP40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TD87C51FA - Rochester Electronics
Newburyport, MA, United States
87C51FA - Microcontroller, 8-Bit, UVPROM, 12MHz, CMOS, CDIP40

87C51FA - Microcontroller, 8-Bit, UVPROM, 12MHz, CMOS, CDIP40

Supplier's Site Datasheet
Singapore, Singapore
8-bit 12MHz DIP Embedded Microcontroller MCU
685-TD87C51FA
8-bit 12MHz DIP Embedded Microcontroller MCU 685-TD87C51FA
Microcontroller, 8-Bit, UVPROM, 12MHz, CMOS, CDIP40, CEREMIC, DIP-40 Product overview: TD87C51FA from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TD87C51FA can be used for catalog matching and distributor lookup.

Microcontroller, 8-Bit, UVPROM, 12MHz, CMOS, CDIP40, CEREMIC, DIP-40 Product overview: TD87C51FA from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TD87C51FA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TD87C51FA - 899385-TD87C51FA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TD87C51FA
899385-TD87C51FA
Embedded - Embedded - Microcontrollers - TD87C51FA 899385-TD87C51FA
Manufacturer: Rochester Electronics Win Source Part Number: 899385-TD87C51FA Series: * Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 899385-TD87C51FA
Series: *
Features: series Microcontroller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
Embedded - Microcontrollers - TD87C51FA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TD87C51FA
Embedded - Microcontrollers TD87C51FA
IC MCU 8BIT

IC MCU 8BIT

Supplier's Site Datasheet
Microcontrollers - TD87C51FA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TD87C51FA
Microcontrollers TD87C51FA
* Microcontroller IC

* Microcontroller IC

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TD87C51FA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TD87C51FA
Integrated Circuits (ICs) - Embedded - Microcontrollers TD87C51FA
IC MCU 8BIT

IC MCU 8BIT

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TD87C51FA 685-TD87C51FA 899385-TD87C51FA TD87C51FA TD87C51FA TD87C51FA
Product Name 8-bit 12MHz DIP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TD87C51FA Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Rochester Active Active Active
Package Type CDIP; Other; CDIP40
Clock Speed 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products