Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042VDQ1 TCAN1042VDQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 899264-TCAN1042VDQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 125°C Features: 1/1 Transceiver - CANbus 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899264-TCAN1042VDQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 125°C Features: 1/1 Transceiver - CANbus 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042VDQ1 - 899264-TCAN1042VDQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042VDQ1
899264-TCAN1042VDQ1
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042VDQ1 899264-TCAN1042VDQ1
Manufacturer: Texas Instruments Win Source Part Number: 899264-TCAN1042VDQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 125°C Features: 1/1 Transceiver - CANbus 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 899264-TCAN1042VDQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -55°C ~ 125°C
Features: 1/1 Transceiver - CANbus 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 899264-TCAN1042VDQ1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TCAN1042VDQ1
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
Octal buffer/line driver; 3-state - 74AHCT244D-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Power Switch ICs - 2060258P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SOT-26
View Details
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details