Rochester Electronics Interface - Interface - I/O Expanders - TCA6408AQPWRQ1 TCA6408AQPWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 899256-TCA6408AQPWRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: I/O Expander 8 I²C, SMBus 16-TSSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Number of I/O: 8 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899256-TCA6408AQPWRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: I/O Expander 8 I²C, SMBus 16-TSSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Number of I/O: 8 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - TCA6408AQPWRQ1 - 899256-TCA6408AQPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - TCA6408AQPWRQ1
899256-TCA6408AQPWRQ1
Interface - Interface - I/O Expanders - TCA6408AQPWRQ1 899256-TCA6408AQPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 899256-TCA6408AQPWRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: I/O Expander 8 I²C, SMBus 16-TSSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Number of I/O: 8 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 899256-TCA6408AQPWRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: I/O Expander 8 I²C, SMBus 16-TSSOP
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Number of I/O: 8
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 899256-TCA6408AQPWRQ1
Product Name Interface - Interface - I/O Expanders - TCA6408AQPWRQ1
Device Type Port / Bus Expander
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3200-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - 448-CY7C65213A-32LTXI-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; UART
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 5.5V
View Details
6 suppliers