Rochester Electronics Integrated Circuits (ICs) - Embedded - Microprocessors TA80C186XL-12

Description
Win Source Part Number: 1008307-TA80C186XL-1 2 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 75 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: Rochester Electronics, LLC Other Names: 2156-TA80C186XL-12-2 156
Request a Quote Datasheet
Description
Win Source Part Number: 1008307-TA80C186XL-1 2 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 75 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: Rochester Electronics, LLC Other Names: 2156-TA80C186XL-12-2 156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1008307-TA80C186XL-12 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1008307-TA80C186XL-12
Integrated Circuits (ICs) - Embedded - Microprocessors 1008307-TA80C186XL-12
Win Source Part Number: 1008307-TA80C186XL-1 2 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 75 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: Rochester Electronics, LLC Other Names: 2156-TA80C186XL-12-2 156

Win Source Part Number: 1008307-TA80C186XL-12
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 75 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Affected
Mfr: Rochester Electronics, LLC
Other Names: 2156-TA80C186XL-12-2156

Buy Now Datasheet
Microprocessors - TA80C186XL-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
TA80C186XL-12
Microprocessors TA80C186XL-12
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Embedded - Microprocessors - TA80C186XL-12 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
TA80C186XL-12
Embedded - Microprocessors TA80C186XL-12
80C186XL - HIGH INTEGRTED 16 BIT

80C186XL - HIGH INTEGRTED 16 BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1008307-TA80C186XL-12 TA80C186XL-12 TA80C186XL-12
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details