Manufacturer: NXP
Win Source Part Number: 935887-T1040NSN7PQB
Series: QorIQ T1
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e5500 Microprocessor IC series 4 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)
Core Processor: PowerPC e5500
Speed: 1.4GHz
Package: 780-FBGA, FCBGA
Package: Tray
Family Name: T1040NSN7
Categories: Integrated Circuits (ICs)
Case / Package: 780-FCPBGA (23x23)
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
| Win Source Electronics | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | 935887-T1040NSN7PQB |
| Product Name | Embedded - Embedded - Microprocessors - T1040NSN7PQB |
| Package Type | P-BGA; Other; 780-FCPBGA (23x23) |