Rochester Electronics Interface - Interface - Telecom - T-7290A--EL-DT T-7290A--EL-DT

Description
Manufacturer: Agere Systems Win Source Part Number: 936047-T-7290A--EL-D T Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Agere Systems Win Source Part Number: 936047-T-7290A--EL-D T Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - T-7290A--EL-DT - 936047-T-7290A--EL-DT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - T-7290A--EL-DT
936047-T-7290A--EL-DT
Interface - Interface - Telecom - T-7290A--EL-DT 936047-T-7290A--EL-DT
Manufacturer: Agere Systems Win Source Part Number: 936047-T-7290A--EL-D T Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Agere Systems
Win Source Part Number: 936047-T-7290A--EL-DT
Series: *
Features: Telecom IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 936047-T-7290A--EL-DT
Product Name Interface - Interface - Telecom - T-7290A--EL-DT
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2401-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF5012-ND - DigiKey
Specs
Device Type Front End
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1038108-32R2210RX-4CL - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
3 suppliers