The SY898530UTZ is a 1:16 fanout buffer designed for high-performance clock distribution applications. It features 16 differential LVPECL outputs and accepts a variety of differential input logic levels, including LVDS, LVPECL, LVHSTL, SSTL, and HCSL. The device can translate single-ended input signals to 2.5V or 3.3V LVPECL levels with a resistor bias on the /CLK input. With a maximum output frequency of 500MHz, the SY898530UTZ offers low output skew of less than 50ps and part-to-part skew of less than 250ps, along with a propagation delay of less than 2ns. It operates from a 3.3V core supply and can output at either 2.5V or 3.3V, making it versatile for various applications. The operating temperature range is from 0°C to +70°C, and it is available in a 48-pin TQFP package. The part is also pin-to-pin compatible with the ICS8530 fanout buffer, providing flexibility in design.
IC CLK BUFFER 1:16 500MHZ 48TQFP
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SY898530UTZ |
| Product Name | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver |