Nexperia B.V. Quad 1-of-2 multiplexer/demultiplexer 74CBTLV3257GUX

Description
The 74CBTLV3257 provides a quad 1-of-2 high-speed multiplexer/demultip lexer with common select (S) and output enable (OE) inputs. The low ON resistance of the switch allows inputs to be connected to outputs without adding propagation delay or generating additional ground bounce noise. When pin OE= LOW, one of the two switches is selected (low-impedance ON-state) with pin S. When pin OE= HIGH, all switches are in the high-impedance OFF-state, independent of pin S. Schmitt trigger action at control input makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 2.3 V to 3.6 V. To ensure the high-impedance OFF-state during power-up or power-down, OEshould be tied to the VCC through a pull-up resistor. The minimum value of the resistor is determined by the current-sinking capability of the driver. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Supply voltage range from 2.3 V to 3.6 V High noise immunity Complies with JEDEC standard: JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) 5 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance exceeds 250 mA per JESD78B Class I level A IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74CBTLV3257 provides a quad 1-of-2 high-speed multiplexer/demultip lexer with common select (S) and output enable (OE) inputs. The low ON resistance of the switch allows inputs to be connected to outputs without adding propagation delay or generating additional ground bounce noise. When pin OE= LOW, one of the two switches is selected (low-impedance ON-state) with pin S. When pin OE= HIGH, all switches are in the high-impedance OFF-state, independent of pin S. Schmitt trigger action at control input makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 2.3 V to 3.6 V. To ensure the high-impedance OFF-state during power-up or power-down, OEshould be tied to the VCC through a pull-up resistor. The minimum value of the resistor is determined by the current-sinking capability of the driver. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Supply voltage range from 2.3 V to 3.6 V High noise immunity Complies with JEDEC standard: JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) 5 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance exceeds 250 mA per JESD78B Class I level A IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74CBTLV3257 is a quad 1-of-2 high-speed multiplexer/demultiplexer with common select (S) and output enable (OE) inputs, offering 5 Ω ON resistance and rail-to-rail switching on data I/O ports. It operates from 2.3 V to 3.6 V, features Schmitt trigger action on control inputs, and includes I_OFF circuitry for partial power-down operation. ESD protection exceeds 2000 V for HBM and 1000 V for CDM, with latch-up performance exceeding 250 mA per JESD78B Class I level A. The device is specified for -40 °C to +125 °C and complies with JESD8-5 and JESD8-B/JESD36. The XQFN16 package variant (SOT1161-1) has a body size of 1.80 × 2.60 × 0.50 mm.

Datasheet Summary
Powered by GS/AI

The 74CBTLV3257 is a quad 1-of-2 high-speed multiplexer/demultiplexer with common select (S) and output enable (OE) inputs, offering 5 Ω ON resistance and rail-to-rail switching on data I/O ports. It operates from 2.3 V to 3.6 V, features Schmitt trigger action on control inputs, and includes I_OFF circuitry for partial power-down operation. ESD protection exceeds 2000 V for HBM and 1000 V for CDM, with latch-up performance exceeding 250 mA per JESD78B Class I level A. The device is specified for -40 °C to +125 °C and complies with JESD8-5 and JESD8-B/JESD36. The XQFN16 package variant (SOT1161-1) has a body size of 1.80 × 2.60 × 0.50 mm.

Suppliers

Company
Product
Description
Supplier Links
Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257GUX - Nexperia B.V.
Nijmegen, Netherlands
Quad 1-of-2 multiplexer/demultiplexer
74CBTLV3257GUX
Quad 1-of-2 multiplexer/demultiplexer 74CBTLV3257GUX
The 74CBTLV3257 provides a quad 1-of-2 high-speed multiplexer/demultip lexer with common select (S) and output enable (OE) inputs. The low ON resistance of the switch allows inputs to be connected to outputs without adding propagation delay or generating additional ground bounce noise. When pin OE= LOW, one of the two switches is selected (low-impedance ON-state) with pin S. When pin OE= HIGH, all switches are in the high-impedance OFF-state, independent of pin S. Schmitt trigger action at control input makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 2.3 V to 3.6 V. To ensure the high-impedance OFF-state during power-up or power-down, OEshould be tied to the VCC through a pull-up resistor. The minimum value of the resistor is determined by the current-sinking capability of the driver. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Supply voltage range from 2.3 V to 3.6 V High noise immunity Complies with JEDEC standard: JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) 5 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance exceeds 250 mA per JESD78B Class I level A IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74CBTLV3257 provides a quad 1-of-2 high-speed multiplexer/demultiplexer with common select (S) and output enable (OE) inputs. The low ON resistance of the switch allows inputs to be connected to outputs without adding propagation delay or generating additional ground bounce noise. When pin OE= LOW, one of the two switches is selected (low-impedance ON-state) with pin S. When pin OE= HIGH, all switches are in the high-impedance OFF-state, independent of pin S.

Schmitt trigger action at control input makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 2.3 V to 3.6 V.

To ensure the high-impedance OFF-state during power-up or power-down, OEshould be tied to the VCC through a pull-up resistor. The minimum value of the resistor is determined by the current-sinking capability of the driver.

This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Supply voltage range from 2.3 V to 3.6 V
  • High noise immunity
  • Complies with JEDEC standard:
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8-B/JESD36 (2.7 V to 3.6 V)
  • 5 Ω switch connection between two ports
  • Rail to rail switching on data I/O ports
  • CMOS low power consumption
  • Latch-up performance exceeds 250 mA per JESD78B Class I level A
  • IOFF circuitry provides partial Power-down mode operation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 1727-7655-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-7655-1-ND
Signal Switches, Multiplexers, Decoders 1727-7655-1-ND
Multiplexer/Demultip lexer 4 x 1:2 16-XQFN (1.8x2.6)

Multiplexer/Demultiplexer 4 x 1:2 16-XQFN (1.8x2.6)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-7655-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-7655-6-ND
Signal Switches, Multiplexers, Decoders 1727-7655-6-ND
Multiplexer/Demultip lexer 4 x 1:2 16-XQFN (1.8x2.6)

Multiplexer/Demultiplexer 4 x 1:2 16-XQFN (1.8x2.6)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-7655-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-7655-2-ND
Signal Switches, Multiplexers, Decoders 1727-7655-2-ND
Multiplexer/Demultip lexer 4 x 1:2 16-XQFN (1.8x2.6)

Multiplexer/Demultiplexer 4 x 1:2 16-XQFN (1.8x2.6)

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3257GUX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CBTLV3257GUX
Logic - Signal Switches, Multiplexers, Decoders 74CBTLV3257GUX
IC MUX/DEMUX 4 X 1:2 16XQFN

IC MUX/DEMUX 4 X 1:2 16XQFN

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74CBTLV3257GUX 1727-7655-1-ND 74CBTLV3257GUX
Product Name Quad 1-of-2 multiplexer/demultiplexer Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74AHC157BQ-Q100XTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN
Number of Pins 16
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74HC253PWHLTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
 - 74HC4053DB,118 - Rochester Electronics
Specs
Standards and Certifications RoHS
Logic Family CMOS
Package Type SSOP; SOP; SSOP16
View Details
5 suppliers