Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SW7511FQ SW7511FQ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 898589-SW7511FQ Operating Temperature Range: -25°C ~ 85°C Package: Bulk Package: 16-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 898589-SW7511FQ Operating Temperature Range: -25°C ~ 85°C Package: Bulk Package: 16-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SW7511FQ - 898589-SW7511FQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SW7511FQ
898589-SW7511FQ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SW7511FQ 898589-SW7511FQ
Manufacturer: Analog Devices Inc. Win Source Part Number: 898589-SW7511FQ Operating Temperature Range: -25°C ~ 85°C Package: Bulk Package: 16-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 898589-SW7511FQ
Operating Temperature Range: -25°C ~ 85°C
Package: Bulk
Package: 16-CDIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 898589-SW7511FQ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SW7511FQ
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 863-1348-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
2 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MCA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers