Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SW7510BQ/883C SW7510BQ/883C

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 935734-SW7510BQ/883C Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 16-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 935734-SW7510BQ/883C Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 16-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SW7510BQ/883C - 935734-SW7510BQ/883C - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SW7510BQ/883C
935734-SW7510BQ/883C
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SW7510BQ/883C 935734-SW7510BQ/883C
Manufacturer: Analog Devices Inc. Win Source Part Number: 935734-SW7510BQ/883C Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 16-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 935734-SW7510BQ/883C
Operating Temperature Range: -55°C ~ 125°C
Package: Bulk
Package: 16-CDIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 935734-SW7510BQ/883C
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SW7510BQ/883C
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details