Manufacturer: Analog Devices Inc.
Win Source Part Number: 935730-SW06BIFQ
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: Bulk
Package: 16-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 935730-SW06BIFQ |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SW06BIFQ |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |