Rochester Electronics Interface - Drivers, Receivers, Transceivers STK984-170-E

Description
BRUSHLESS MOTOR DRIVER FO
Datasheet
Description
BRUSHLESS MOTOR DRIVER FO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - STK984-170-E - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
STK984-170-E
Interface - Drivers, Receivers, Transceivers STK984-170-E
BRUSHLESS MOTOR DRIVER FO

BRUSHLESS MOTOR DRIVER FO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number STK984-170-E
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Telecom - SI32177-C-FM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details