Rochester Electronics PMIC - PMIC - Motor Drivers, Controllers - STK672-630C-E STK672-630C-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 898053-STK672-630C-E Operating Temperature Range: -20°C ~ 105°C (TC) Features: Unipolar Motor Driver Power MOSFET Parallel 19-SIP Package: Tube Package: 19-SSIP Formed Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 19-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 898053-STK672-630C-E Operating Temperature Range: -20°C ~ 105°C (TC) Features: Unipolar Motor Driver Power MOSFET Parallel 19-SIP Package: Tube Package: 19-SSIP Formed Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 19-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - STK672-630C-E - 898053-STK672-630C-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - STK672-630C-E
898053-STK672-630C-E
PMIC - PMIC - Motor Drivers, Controllers - STK672-630C-E 898053-STK672-630C-E
Manufacturer: ON Semiconductor Win Source Part Number: 898053-STK672-630C-E Operating Temperature Range: -20°C ~ 105°C (TC) Features: Unipolar Motor Driver Power MOSFET Parallel 19-SIP Package: Tube Package: 19-SSIP Formed Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 19-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 898053-STK672-630C-E
Operating Temperature Range: -20°C ~ 105°C (TC)
Features: Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Package: Tube
Package: 19-SSIP Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 19-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 15
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - STK672-630C-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
STK672-630C-E
PMIC - Motor Drivers, Controllers STK672-630C-E
IC MOTOR DRIVER UNIPOLAR 19SIP

IC MOTOR DRIVER UNIPOLAR 19SIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Motion Controllers Motor Controllers
Product Number 898053-STK672-630C-E STK672-630C-E
Product Name PMIC - PMIC - Motor Drivers, Controllers - STK672-630C-E PMIC - Motor Drivers, Controllers
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data