The SSW4N60BTM is a 600V N-channel MOSFET designed for high-efficiency switch mode power supplies, featuring a drain-source on-state resistance of 2.5Ω at 10V gate-source voltage and a continuous drain current of 4.0A at 25°C case temperature. It is packaged in a TO-263 (D2PAK) case with two leads and is 100% avalanche tested, with a single pulsed avalanche energy rating of 240mJ. The device has a typical gate charge of 22nC and a reverse transfer capacitance of 14pF, and meets the requirement for improved dv/dt capability with a peak diode recovery dv/dt of 5.5V/ns. Its operating and storage junction temperature range is -55°C to +150°C. Thermal resistance from junction to case is 1.25°C/W.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 898585-SSW4N60BTM
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 898585-SSW4N60BTM |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSW4N60BTM |
| Package Type | SOT3 |