The SSR1N60BTF is a 600V N-channel MOSFET in a TO-252 (D-PAK) package, rated for 0.9A continuous drain current at 25°C and 28W power dissipation. It features a maximum on-state resistance of 12Ω at VGS = 10 V, a typical gate charge of 5.9 nC, and a reverse transfer capacitance of 3.6 pF. The device is 100% avalanche tested with a single-pulsed avalanche energy rating of 50 mJ and a peak diode recovery dv/dt of 5.5 V/ns. Operating and storage temperatures range from -55°C to +150°C. The part is packaged in tape and reel for surface-mount assembly.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 897761-SSR1N60BTF
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 897761-SSR1N60BTF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSR1N60BTF |
| Package Type | SOT3 |