SPU21N05L is an N-channel MOSFET in a P-TO251-3-1 package for power switching applications, with a drain-source voltage rating of 55 V, continuous drain current of 20 A at 25°C, and drain-source on-state resistance of 0.04 Ω at V_GS = 10 V and I_D = 14 A. It is avalanche rated with 90 mJ single-pulse energy, supports gate-source voltage up to ±20 V, and operates at temperatures from -55°C to +175°C. The device meets IEC climatic category 55/175/56 and is designed for logic-level gate drive.
Manufacturer: Infineon Technologies
Win Source Part Number: 854591-SPU21N05L
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 854591-SPU21N05L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPU21N05L |
| Package Type | SOT3 |