Rochester Electronics Embedded - Embedded - Microcontrollers - SPC5748GGK1MMJ6 SPC5748GGK1MMJ6

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 897046-SPC5748GGK1MM J6 Series: MPC57xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z2, e200z4, e200z4 series Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 6MB (6M x 8) FLASH 256-MAPPBGA (17x17) Core Processor: e200z2, e200z4, e200z4 Speed: 80MHz/160MHz Package: Bulk Package: 256-LBGA Mounting: Surface Mount Core Size: 32-Bit Tri-Core Connectivity: CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG Peripherals: DMA, LVD, POR, WDT Number of I/O: 178 Program Memory Size: 6MB (6M x 8) Program Memory Type: FLASH Data Converters: A/D 80x10b, 64x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 256-MAPPBGA (17x17) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 897046-SPC5748GGK1MM J6 Series: MPC57xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z2, e200z4, e200z4 series Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 6MB (6M x 8) FLASH 256-MAPPBGA (17x17) Core Processor: e200z2, e200z4, e200z4 Speed: 80MHz/160MHz Package: Bulk Package: 256-LBGA Mounting: Surface Mount Core Size: 32-Bit Tri-Core Connectivity: CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG Peripherals: DMA, LVD, POR, WDT Number of I/O: 178 Program Memory Size: 6MB (6M x 8) Program Memory Type: FLASH Data Converters: A/D 80x10b, 64x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 256-MAPPBGA (17x17) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC5748GGK1MMJ6 - 897046-SPC5748GGK1MMJ6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5748GGK1MMJ6
897046-SPC5748GGK1MMJ6
Embedded - Embedded - Microcontrollers - SPC5748GGK1MMJ6 897046-SPC5748GGK1MMJ6
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 897046-SPC5748GGK1MM J6 Series: MPC57xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z2, e200z4, e200z4 series Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 6MB (6M x 8) FLASH 256-MAPPBGA (17x17) Core Processor: e200z2, e200z4, e200z4 Speed: 80MHz/160MHz Package: Bulk Package: 256-LBGA Mounting: Surface Mount Core Size: 32-Bit Tri-Core Connectivity: CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG Peripherals: DMA, LVD, POR, WDT Number of I/O: 178 Program Memory Size: 6MB (6M x 8) Program Memory Type: FLASH Data Converters: A/D 80x10b, 64x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 256-MAPPBGA (17x17) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 897046-SPC5748GGK1MMJ6
Series: MPC57xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z2, e200z4, e200z4 series Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 6MB (6M x 8) FLASH 256-MAPPBGA (17x17)
Core Processor: e200z2, e200z4, e200z4
Speed: 80MHz/160MHz
Package: Bulk
Package: 256-LBGA
Mounting: Surface Mount
Core Size: 32-Bit Tri-Core
Connectivity: CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals: DMA, LVD, POR, WDT
Number of I/O: 178
Program Memory Size: 6MB (6M x 8)
Program Memory Type: FLASH
Data Converters: A/D 80x10b, 64x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 256-MAPPBGA (17x17)
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - SPC5748GGK1MMJ6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5748GGK1MMJ6
Embedded - Microcontrollers SPC5748GGK1MMJ6
IC MCU 32BIT 6MB FLSH 256MAPPBGA

IC MCU 32BIT 6MB FLSH 256MAPPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 897046-SPC5748GGK1MMJ6 SPC5748GGK1MMJ6
Product Name Embedded - Embedded - Microcontrollers - SPC5748GGK1MMJ6 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Tri-Core
Clock Speed 160 MHz
RAM 6000 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - BCM20702B0KWFBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details