Rochester Electronics Embedded - Embedded - Microcontrollers - SPC5604CK0VLL6R SPC5604CK0VLL6R

Description
Manufacturer: NXP Win Source Part Number: 897006-SPC5604CK0VLL 6R Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z0h series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14) Core Processor: e200z0h Speed: 64MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC5604 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 897006-SPC5604CK0VLL 6R Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z0h series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14) Core Processor: e200z0h Speed: 64MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC5604 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC5604CK0VLL6R - 897006-SPC5604CK0VLL6R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5604CK0VLL6R
897006-SPC5604CK0VLL6R
Embedded - Embedded - Microcontrollers - SPC5604CK0VLL6R 897006-SPC5604CK0VLL6R
Manufacturer: NXP Win Source Part Number: 897006-SPC5604CK0VLL 6R Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z0h series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14) Core Processor: e200z0h Speed: 64MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC5604 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 897006-SPC5604CK0VLL6R
Series: MPC56xx Qorivva
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: e200z0h series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Core Processor: e200z0h
Speed: 64MHz
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 28x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: SPC5604
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 897006-SPC5604CK0VLL6R
Product Name Embedded - Embedded - Microcontrollers - SPC5604CK0VLL6R
Data Bus 32 Bit
Clock Speed 64 MHz
RAM 512 KB
ROM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C164SL8RMCAKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers