Rochester Electronics Embedded - Embedded - Microcontrollers - SPC5602BF2CLQ4 SPC5602BF2CLQ4

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 934758-SPC5602BF2CLQ 4 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 85°C (TA) Features: e200z0h series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 144-LQFP (20x20) Core Processor: e200z0h Speed: 48MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 123 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 36x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 934758-SPC5602BF2CLQ 4 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 85°C (TA) Features: e200z0h series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 144-LQFP (20x20) Core Processor: e200z0h Speed: 48MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 123 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 36x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC5602BF2CLQ4 - 934758-SPC5602BF2CLQ4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5602BF2CLQ4
934758-SPC5602BF2CLQ4
Embedded - Embedded - Microcontrollers - SPC5602BF2CLQ4 934758-SPC5602BF2CLQ4
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 934758-SPC5602BF2CLQ 4 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 85°C (TA) Features: e200z0h series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 144-LQFP (20x20) Core Processor: e200z0h Speed: 48MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 123 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 36x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 934758-SPC5602BF2CLQ4
Series: MPC56xx Qorivva
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: e200z0h series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Core Processor: e200z0h
Speed: 48MHz
Package: Bulk
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 123
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 36x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - SPC5602BF2CLQ4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5602BF2CLQ4
Embedded - Microcontrollers SPC5602BF2CLQ4
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 934758-SPC5602BF2CLQ4 SPC5602BF2CLQ4
Product Name Embedded - Embedded - Microcontrollers - SPC5602BF2CLQ4 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz
RAM 256 KB
ROM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details