Rochester Electronics RF Misc ICs and Modules - SP8400/KG/MPFP SP8400/KG/MPFP

Description
Manufacturer: Zarlink Win Source Part Number: 896961-SP8400/KG/MPF P Features: RF IC Divide-by-8 UHF 200MHz ~ 1.5GHz Divide by 9 28-SOP Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 28-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Zarlink Win Source Part Number: 896961-SP8400/KG/MPF P Features: RF IC Divide-by-8 UHF 200MHz ~ 1.5GHz Divide by 9 28-SOP Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 28-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - SP8400/KG/MPFP - 896961-SP8400/KG/MPFP - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - SP8400/KG/MPFP
896961-SP8400/KG/MPFP
RF Misc ICs and Modules - SP8400/KG/MPFP 896961-SP8400/KG/MPFP
Manufacturer: Zarlink Win Source Part Number: 896961-SP8400/KG/MPF P Features: RF IC Divide-by-8 UHF 200MHz ~ 1.5GHz Divide by 9 28-SOP Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 28-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Zarlink
Win Source Part Number: 896961-SP8400/KG/MPFP
Features: RF IC Divide-by-8 UHF 200MHz ~ 1.5GHz Divide by 9 28-SOP
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 28-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 896961-SP8400/KG/MPFP
Product Name RF Misc ICs and Modules - SP8400/KG/MPFP
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details