Rochester Electronics Interface - Drivers, Receivers, Transceivers SP3222EBEP

Description
IC TRANSCEIVER 2/2 18DIP
Datasheet
Description
IC TRANSCEIVER 2/2 18DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SP3222EBEP - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SP3222EBEP
Interface - Drivers, Receivers, Transceivers SP3222EBEP
IC TRANSCEIVER 2/2 18DIP

IC TRANSCEIVER 2/2 18DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SP3222EBEP
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - SI3210-GT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details