Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP207CP-L SP207CP-L

Description
Manufacturer: Sipex Corporation Win Source Part Number: 934710-SP207CP-L Operating Temperature Range: 0°C ~ 70°C Features: 0/4 Receiver - - 24-DIP Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Sipex Corporation Win Source Part Number: 934710-SP207CP-L Operating Temperature Range: 0°C ~ 70°C Features: 0/4 Receiver - - 24-DIP Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP207CP-L - 934710-SP207CP-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP207CP-L
934710-SP207CP-L
Interface - Interface - Drivers, Receivers, Transceivers - SP207CP-L 934710-SP207CP-L
Manufacturer: Sipex Corporation Win Source Part Number: 934710-SP207CP-L Operating Temperature Range: 0°C ~ 70°C Features: 0/4 Receiver - - 24-DIP Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Sipex Corporation
Win Source Part Number: 934710-SP207CP-L
Operating Temperature Range: 0°C ~ 70°C
Features: 0/4 Receiver - - 24-DIP
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 934710-SP207CP-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP207CP-L
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32260-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4617SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details