SNJ54LS73AFD -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
SNJ54LS73AFD
Description
J-K FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
J-K FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
SNJ54LS73AFD |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Triggering
Positive-edge Triggered; Positive Edge
Supply Voltage
2.3 V ~ 2.7 V, 3 V ~ 3.6 V
Propagation Delay
3.2 ns
View Details
5 suppliers
Flip-Flop Type
D
Supply Voltage
5V; 5
Propagation Delay
5.2 ns
View Details
fMAX
210 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details