Rochester Electronics Logic - Flip Flops SNJ54LS377W

Description
54LS377 OCTAL D-TYPE FLIP-FLOPS
Description
54LS377 OCTAL D-TYPE FLIP-FLOPS
Datasheet
Datasheet Summary
Powered by GS/AI

The SNJ54LS377W is an octal D-type flip-flop designed for use in digital circuits. It features a wide operating temperature range of -55 to 125 degrees Celsius, making it suitable for military and industrial applications. The device is housed in a CFP package with 20 pins and is capable of handling multiple data inputs, providing flexibility in design. This flip-flop includes an enable function, allowing for controlled data storage and retrieval. The product is part of a series that conforms to Texas Instruments' standard warranty and production specifications. It is currently active and available for purchase.

Datasheet Summary
Powered by GS/AI

The SNJ54LS377W is an octal D-type flip-flop designed for use in digital circuits. It features a wide operating temperature range of -55 to 125 degrees Celsius, making it suitable for military and industrial applications. The device is housed in a CFP package with 20 pins and is capable of handling multiple data inputs, providing flexibility in design. This flip-flop includes an enable function, allowing for controlled data storage and retrieval. The product is part of a series that conforms to Texas Instruments' standard warranty and production specifications. It is currently active and available for purchase.

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SNJ54LS377W - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SNJ54LS377W
Logic - Flip Flops SNJ54LS377W
54LS377 OCTAL D-TYPE FLIP-FLOPS

54LS377 OCTAL D-TYPE FLIP-FLOPS

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SNJ54LS377W
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74AHCT259D112 - 1012059-74AHCT259D112 - Win Source Electronics
Specs
Supply Voltage 5 V
Package Type SO
Number of units in IC 1
View Details
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
3 suppliers
 - 54S109FM - Rochester Electronics
Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP
Logic Family TTL
View Details
2 suppliers