The SNJ54LS240FK is an octal buffer and line driver designed for high-performance applications. It features inputs that are tolerant down to 2 V, making it compatible with both 3.3 V and 2.5 V logic inputs. The device has a maximum propagation delay of 15 ns at 5 V, which supports efficient signal transmission. It includes three-state outputs that can drive bus lines or buffer memory address registers, enhancing its versatility in various applications. This component is suitable for use in servers, LED displays, network switches, telecom infrastructure, motor drivers, and I/O expanders. The device is available in multiple package types, including LCCC, which is specifically noted for the SNJ54LS240FK variant. It operates within a temperature range of -55 to 125 °C, making it suitable for demanding environments. The design incorporates PNP inputs to reduce DC loading and features hysteresis at the inputs to improve noise margins.
54LS240 OCTAL BUFFERS AND LINE D
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | SNJ54LS240FK |
| Product Name | Logic - Buffers, Drivers, Receivers, Transceivers |
| Device Type | Transceiver |