Rochester Electronics Logic - Flip Flops SNJ54LS174J

Description
IC FF D-TYPE SNGL 6BIT 16CDIP
Datasheet
Description
IC FF D-TYPE SNGL 6BIT 16CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SNJ54LS174J - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SNJ54LS174J
Logic - Flip Flops SNJ54LS174J
IC FF D-TYPE SNGL 6BIT 16CDIP

IC FF D-TYPE SNGL 6BIT 16CDIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SNJ54LS174J
Product Name Logic - Flip Flops
fMAX 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3287-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
Logic - Flip Flops - 74ABT273CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details