Rochester Electronics Logic - Latches SNJ54HC75J

Description
D LATCH, 2-FUNC, 2-BIT
Datasheet
Description
D LATCH, 2-FUNC, 2-BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SNJ54HC75J - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SNJ54HC75J
Logic - Latches SNJ54HC75J
D LATCH, 2-FUNC, 2-BIT

D LATCH, 2-FUNC, 2-BIT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SNJ54HC75J
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AC573SJX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 1727-6423-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs - 5962-9686601QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Dual 4-Bit Latch - 9308/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 325 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details