Rochester Electronics Logic - Logic - Flip Flops - SNJ54HC74FK SNJ54HC74FK

Description
Manufacturer: Texas Instruments Win Source Part Number: 847003-SNJ54HC74FK Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 847003-SNJ54HC74FK Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SNJ54HC74FK
847003-SNJ54HC74FK
Logic - Logic - Flip Flops - SNJ54HC74FK 847003-SNJ54HC74FK
Manufacturer: Texas Instruments Win Source Part Number: 847003-SNJ54HC74FK Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 847003-SNJ54HC74FK
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Logic - Flip Flops - SNJ54HC74FK - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SNJ54HC74FK
Logic - Flip Flops SNJ54HC74FK
54HC74 DUAL D-TYPE POSITIVE-EDGE

54HC74 DUAL D-TYPE POSITIVE-EDGE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 847003-SNJ54HC74FK SNJ54HC74FK
Product Name Logic - Logic - Flip Flops - SNJ54HC74FK Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC377SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-74ALVT162823DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
4 suppliers