SNJ54HC379FK -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
SNJ54HC379FK
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
SNJ54HC379FK |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Supply Voltage
2V ~ 6V
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
fMAX
36 MHz
Package Type
TSSOP; TSSOP
Number of Pins
20
View Details
fMAX
90 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details