SNJ54H106W -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
SNJ54H106W
Description
J-K FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
J-K FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
SNJ54H106W |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
fMAX
175 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+7
View Details
6 suppliers
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
3.3V; 3.6V; 2.7,3.3
View Details
3 suppliers