The SNJ54F00FK is a quadruple 2-input positive-NAND gate from Lingto Electronic Limited, designed for military applications with an operational temperature range of -55°C to 125°C. This device contains four independent NAND gates that perform the Boolean functions Y = A ,Ä¢ B or Y = A + B in positive logic. It operates with a supply voltage range of 4.5V to 5.5V and has a maximum input voltage range of -1.2V to 7V. The device features a low output voltage (VOL) of 0.3V to 0.5V at a low-level output current of 20mA and a high output voltage (VOH) of 2.5V to 3.4V at a high-level output current of -1mA. The SNJ54F00FK is packaged in a LCCC (FK) format with 20 pins and is suitable for applications requiring high reliability in extreme temperature conditions.
54F00 QUADRUPLE 2-INPUT POSITIVE
| Lingto Electronic Limited | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SNJ54F00FK |
| Product Name | Logic - Gates and Inverters |
| Gate Type | NOT |