Rochester Electronics Logic - Logic - Gates and Inverters - SNJ54AHCT14J SNJ54AHCT14J

Description
Manufacturer: Texas Instruments Win Source Part Number: 934670-SNJ54AHCT14J Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934670-SNJ54AHCT14J Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SNJ54AHCT14J - 934670-SNJ54AHCT14J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54AHCT14J
934670-SNJ54AHCT14J
Logic - Logic - Gates and Inverters - SNJ54AHCT14J 934670-SNJ54AHCT14J
Manufacturer: Texas Instruments Win Source Part Number: 934670-SNJ54AHCT14J Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 934670-SNJ54AHCT14J
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Gates and Inverters - SNJ54AHCT14J - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SNJ54AHCT14J
Logic - Gates and Inverters SNJ54AHCT14J
54AHCT14 HEX SCHMITT-TRIGGER INV

54AHCT14 HEX SCHMITT-TRIGGER INV

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 934670-SNJ54AHCT14J SNJ54AHCT14J
Product Name Logic - Logic - Gates and Inverters - SNJ54AHCT14J Logic - Gates and Inverters
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - AP54RHC506ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHC86D,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic IC - 705-54LS26DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 1697252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details