Rochester Electronics Interface - Drivers, Receivers, Transceivers SNHVD3082EDGKG4

Description
IC LO-PWR RS-485 TXRX 8VSSOP
Datasheet
Description
IC LO-PWR RS-485 TXRX 8VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SNHVD3082EDGKG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SNHVD3082EDGKG4
Interface - Drivers, Receivers, Transceivers SNHVD3082EDGKG4
IC LO-PWR RS-485 TXRX 8VSSOP

IC LO-PWR RS-485 TXRX 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SNHVD3082EDGKG4
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q24-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Transceiver ICs - 2312-DW3220SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Amplifiers - AWB7138P8 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology CDMA; HSDPA; HSDPA, LTE, WCDMA
Supply Voltage Other; 3.2V ~ 4.5V
Package Type 14-SMD Module
View Details