Rochester Electronics Interface - Drivers, Receivers, Transceivers SN75ALS180D

Description
IC TRANSCEIVER FULL 1/1 14SOIC
Datasheet
Description
IC TRANSCEIVER FULL 1/1 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SN75ALS180D - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SN75ALS180D
Interface - Drivers, Receivers, Transceivers SN75ALS180D
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN75ALS180D
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-E-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
26.5 - 29.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0200 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 26500 to 29500 MHz
View Details
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
Telecom - SI32281-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details