Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS175N SN75ALS175N

Description
Manufacturer: Texas Instruments Win Source Part Number: 896832-SN75ALS175N Operating Temperature Range: 0°C ~ 70°C Features: 0/4 Receiver - RS422, RS423, RS485 16-PDIP Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896832-SN75ALS175N Operating Temperature Range: 0°C ~ 70°C Features: 0/4 Receiver - RS422, RS423, RS485 16-PDIP Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS175N - 896832-SN75ALS175N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS175N
896832-SN75ALS175N
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS175N 896832-SN75ALS175N
Manufacturer: Texas Instruments Win Source Part Number: 896832-SN75ALS175N Operating Temperature Range: 0°C ~ 70°C Features: 0/4 Receiver - RS422, RS423, RS485 16-PDIP Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896832-SN75ALS175N
Operating Temperature Range: 0°C ~ 70°C
Features: 0/4 Receiver - RS422, RS423, RS485 16-PDIP
Package: Bulk
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 896832-SN75ALS175N
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS175N
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Power Switch ICs - 277002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1612-4D
Pins 4 #
View Details
RF Front End (LNA + PA) - 2312-QPF4658SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details