Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - SN75207BD SN75207BD

Description
Manufacturer: Texas Instruments Win Source Part Number: 896824-SN75207BD Operating Temperature Range: 0°C ~ 70°C Features: 0/2 Receiver - - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896824-SN75207BD Operating Temperature Range: 0°C ~ 70°C Features: 0/2 Receiver - - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75207BD - 896824-SN75207BD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75207BD
896824-SN75207BD
Interface - Interface - Drivers, Receivers, Transceivers - SN75207BD 896824-SN75207BD
Manufacturer: Texas Instruments Win Source Part Number: 896824-SN75207BD Operating Temperature Range: 0°C ~ 70°C Features: 0/2 Receiver - - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896824-SN75207BD
Operating Temperature Range: 0°C ~ 70°C
Features: 0/2 Receiver - - 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 896824-SN75207BD
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75207BD
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Human Machine Interface (HMI) - 762-5204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS33LM/B - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers