Rochester Electronics Logic - Latches SN74S373N

Description
IC OCT TRANSP D-TYP LATCH 20-DIP
Datasheet
Description
IC OCT TRANSP D-TYP LATCH 20-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74S373N - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74S373N
Logic - Latches SN74S373N
IC OCT TRANSP D-TYP LATCH 20-DIP

IC OCT TRANSP D-TYP LATCH 20-DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number SN74S373N
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-74LVCH16373ADGV-QJCT-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
5 suppliers
Logic - Latches - 74FCT162841BTPA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 4724BDCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.5V; 3V ~ 15V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Quad S-R Latch - 54279/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type S-R
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details