Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTT244DBLE

Description
BUS DRIVER, LVT SERIES, 4-BIT
Datasheet
Description
BUS DRIVER, LVT SERIES, 4-BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTT244DBLE - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVTT244DBLE
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTT244DBLE
BUS DRIVER, LVT SERIES, 4-BIT

BUS DRIVER, LVT SERIES, 4-BIT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVTT244DBLE
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q48-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
Telecom - 336-SI32184-A-FMRDKR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 40-VFQFN Exposed Pad
View Details