Rochester Electronics Logic - Logic - Specialty Logic - SN74LVTH182646APM SN74LVTH182646APM

Description
Manufacturer: Texas Instruments Win Source Part Number: 896800-SN74LVTH18264 6APM Series: 74LVTH Operating Temperature Range: -40°C ~ 85°C Features: ABT Scan Test Device With Transceivers and Registers IC 64-LQFP (10x10) Package: Bulk Package: 64-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896800-SN74LVTH18264 6APM Series: 74LVTH Operating Temperature Range: -40°C ~ 85°C Features: ABT Scan Test Device With Transceivers and Registers IC 64-LQFP (10x10) Package: Bulk Package: 64-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74LVTH182646APM - 896800-SN74LVTH182646APM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LVTH182646APM
896800-SN74LVTH182646APM
Logic - Logic - Specialty Logic - SN74LVTH182646APM 896800-SN74LVTH182646APM
Manufacturer: Texas Instruments Win Source Part Number: 896800-SN74LVTH18264 6APM Series: 74LVTH Operating Temperature Range: -40°C ~ 85°C Features: ABT Scan Test Device With Transceivers and Registers IC 64-LQFP (10x10) Package: Bulk Package: 64-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896800-SN74LVTH182646APM
Series: 74LVTH
Operating Temperature Range: -40°C ~ 85°C
Features: ABT Scan Test Device With Transceivers and Registers IC 64-LQFP (10x10)
Package: Bulk
Package: 64-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 896800-SN74LVTH182646APM
Product Name Logic - Logic - Specialty Logic - SN74LVTH182646APM
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139007P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
2-input AND gate - 74AHC1G08GW,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
Logic - Gates and Inverters - 4012BDCQR - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details