Manufacturer: Texas Instruments
Win Source Part Number: 858060-SN74LVT16244A
Series: *
Features: Element Bit per Element Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 858060-SN74LVT16244ADL |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT16244ADL |