SN74LVCH245DBLE -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVCH245DBLE
Description
BUS TRANSCEIVER
-
Lingto Electronic Limited
Datasheet
Description
BUS TRANSCEIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN74LVCH245DBLE |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
1000 kbps
View Details
2 suppliers
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
Device Type
Beamformers
Operating Frequency
10000 to 40000 MHz
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
"20-TSSOP (0.173"", 4.40mm Width)"
View Details