Rochester Electronics Logic - Logic - Latches - SN74LVC573ADGVR SN74LVC573ADGVR

Description
Manufacturer: Unitrode Win Source Part Number: 896778-SN74LVC573ADG VR Series: 74LVC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 20-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TVSOP Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Unitrode Win Source Part Number: 896778-SN74LVC573ADG VR Series: 74LVC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 20-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TVSOP Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVC573ADGVR
896778-SN74LVC573ADGVR
Logic - Logic - Latches - SN74LVC573ADGVR 896778-SN74LVC573ADGVR
Manufacturer: Unitrode Win Source Part Number: 896778-SN74LVC573ADG VR Series: 74LVC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 20-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TVSOP Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Unitrode
Win Source Part Number: 896778-SN74LVC573ADGVR
Series: 74LVC
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 20-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-TVSOP
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Latches - SN74LVC573ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVC573ADGVR
Logic - Latches SN74LVC573ADGVR
SN74LVC573A OCTAL TRANSPARENT D

SN74LVC573A OCTAL TRANSPARENT D

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 896778-SN74LVC573ADGVR SN74LVC573ADGVR
Product Name Logic - Logic - Latches - SN74LVC573ADGVR Logic - Latches
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-TVSOP; SOP
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AC373SJX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 1727-6697-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
CD74ACT373 Octal Transparent Latches with 3-State Outputs - CD74ACT373EE4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
Dual 4-Bit Latch - 9308/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 325 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details