Rochester Electronics Logic - Logic - Gates and Inverters - SN74LVC1G27DRYR SN74LVC1G27DRYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896743-SN74LVC1G27DR YR Series: 74LVC Operating Temperature Range: -40°C ~ 125°C Features: NOR Gate IC 1 Channel - 6-SON (1.45x1) Package: Bulk Package: 6-UFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-SON (1.45x1) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896743-SN74LVC1G27DR YR Series: 74LVC Operating Temperature Range: -40°C ~ 125°C Features: NOR Gate IC 1 Channel - 6-SON (1.45x1) Package: Bulk Package: 6-UFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-SON (1.45x1) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC1G27DRYR - 896743-SN74LVC1G27DRYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G27DRYR
896743-SN74LVC1G27DRYR
Logic - Logic - Gates and Inverters - SN74LVC1G27DRYR 896743-SN74LVC1G27DRYR
Manufacturer: Texas Instruments Win Source Part Number: 896743-SN74LVC1G27DR YR Series: 74LVC Operating Temperature Range: -40°C ~ 125°C Features: NOR Gate IC 1 Channel - 6-SON (1.45x1) Package: Bulk Package: 6-UFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-SON (1.45x1) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896743-SN74LVC1G27DRYR
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C
Features: NOR Gate IC 1 Channel - 6-SON (1.45x1)
Package: Bulk
Package: 6-UFDFN
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-SON (1.45x1)
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 896743-SN74LVC1G27DRYR
Product Name Logic - Logic - Gates and Inverters - SN74LVC1G27DRYR
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989032P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Quad 2-Input OR - MYXAP54RHC32/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NAND gate - 74AHCT00BZZ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers
Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers