Rochester Electronics Logic - Flip Flops SN74LVC112ANS

Description
IC JK TYPE NEG TRG DUAL 16SO
Datasheet
Description
IC JK TYPE NEG TRG DUAL 16SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74LVC112ANS - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC112ANS
Logic - Flip Flops SN74LVC112ANS
IC JK TYPE NEG TRG DUAL 16SO

IC JK TYPE NEG TRG DUAL 16SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SN74LVC112ANS
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 5472DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flip Flops - 74ALVCH16823DL,512-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
3 suppliers