Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders SN74LV157APWG4

Description
IC MULTIPLEXER 4 X 2:1 16TSSOP
Description
IC MULTIPLEXER 4 X 2:1 16TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV157A is a quadruple 2-line to 1-line data selector/multiplexer designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 7.5 ns at 5 V, making it suitable for high-speed applications. The device can accept input voltages up to 5.5 V and exhibits low output ground bounce, with a typical output low voltage (V_{OLP}) of less than 0.8 V at 25°C. Additionally, it has a typical output high voltage undershoot (V_{OHV}) greater than 2 V under the same conditions. The SN74LV157A is compliant with JESD 78, Class II for latch-up performance, exceeding 100 mA. It is applicable in various fields, including servers, LED displays, network switches, telecom infrastructure, motor drivers, and I/O expanders. The device is available in multiple package options, including SSOP, TVSOP, SOIC, SOP, and TSSOP, providing flexibility for different design requirements.

Datasheet Summary
Powered by GS/AI

The SN74LV157A is a quadruple 2-line to 1-line data selector/multiplexer designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 7.5 ns at 5 V, making it suitable for high-speed applications. The device can accept input voltages up to 5.5 V and exhibits low output ground bounce, with a typical output low voltage (V_{OLP}) of less than 0.8 V at 25°C. Additionally, it has a typical output high voltage undershoot (V_{OHV}) greater than 2 V under the same conditions. The SN74LV157A is compliant with JESD 78, Class II for latch-up performance, exceeding 100 mA. It is applicable in various fields, including servers, LED displays, network switches, telecom infrastructure, motor drivers, and I/O expanders. The device is available in multiple package options, including SSOP, TVSOP, SOIC, SOP, and TSSOP, providing flexibility for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Logic - Signal Switches, Multiplexers, Decoders - SN74LV157APWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LV157APWG4
Logic - Signal Switches, Multiplexers, Decoders SN74LV157APWG4
IC MULTIPLEXER 4 X 2:1 16TSSOP

IC MULTIPLEXER 4 X 2:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Analog Multiplexers
Product Number SN74LV157APWG4
Product Name Logic - Signal Switches, Multiplexers, Decoders
Configuration 4 x 2:1
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DBQRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
74Hc4051D/sot109/so16 Rohs Compliant Nexperia - 26AC8660 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
Multiplexer & Demultiplexer ICs - 1922729 - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details