Rochester Electronics Logic - Logic - Flip Flops - SN74LS175NS SN74LS175NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 849564-SN74LS175NS Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 849564-SN74LS175NS Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS175NS
849564-SN74LS175NS
Logic - Logic - Flip Flops - SN74LS175NS 849564-SN74LS175NS
Manufacturer: Texas Instruments Win Source Part Number: 849564-SN74LS175NS Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 849564-SN74LS175NS
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - SN74LS175NS - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS175NS
Logic - Flip Flops SN74LS175NS
D FLIP-FLOP, LS SERIES TTL

D FLIP-FLOP, LS SERIES TTL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 849564-SN74LS175NS SN74LS175NS
Product Name Logic - Logic - Flip Flops - SN74LS175NS Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F74LM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54F175/B2A - Rochester Electronics
Specs
Flip-Flop Type D
Package Type CLCC
View Details
4 suppliers
 - 74HC107DB,112 - Rochester Electronics
Specs
Triggering Negative-edge Triggered
Package Type SSOP14; SOP; SSOP
Logic Family CMOS
View Details
3 suppliers